Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Signal Generator Type | Arbitrary Function |
---|---|
No. of Channels | 2 Channel |
Product Range | - |
Bandwidth | 20MHz |
Signal Generator Modulation | AM FM FSK PM PWM |
Manufacturer Warranty | 3 Years |
Plug Type | - |
SVHC | No SVHC (15-Jan-2019) |
Waveform Generator, Dual Channel, 20Mhz | Newark Electronics |
WAVEFORM GENERATOR, DUAL CHANNEL, 20MHZ | element14 |
B&K Precision Function / Arbitrary Waveform Generator, 2x 20MHz | Distrelec |
Where can I find additional details, specifications and documents for a BK4047B?
Additional datasheets, footprints and schematics for BK4047B are listed on our Part Details page. You can also find images and similar parts to BK4047B on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BK4047B on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BK4047B price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BK4047B fall under?
The BK4047B is listed under Test Equipment > Signal Generators & Signal Analysers > Signal Generators.
Can I view similar or alternative parts?
You can view similar parts to BK4047B when available in the Signal Generators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BK4047B you can contact the distributor directly for product support, shipping queries etc.
Is the BK4047B RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BK4047B have stock available?
Authorised distributors including Newark Electronics, element14, Distrelec and Farnell have stock available or on a lead time for BK4047B.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BK4047B often in real-time on the comparison pages.
What if I can't find stock of BK4047B?
You can fill out our help required form which you can use to request a quote for BK4047B from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.