Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Transducer Function | Receiver |
---|---|
Directivity | - |
Frequency Response Min | 200Hz |
Frequency Response Max | 5kHz |
Supply Voltage Min | - |
Supply Voltage Max | 350mV |
Sensitivity (dB) | - |
Drain Current Max | - |
Output Impedance | 13.3ohm |
Product Range | - |
SVHC | No SVHC (12-Jan-2017) |
Coil Resistance | 10.7ohm |
Device Type | Balanced Armature Receiver |
External Depth | 5.59mm |
External Height | 4.04mm |
External Length / Height | 4.04mm |
External Width | 7.87mm |
Height | 4.04mm |
Impedance | 13.3ohm |
Operating Frequency Max | 5500Hz |
Sensitivity | 125dB |
Sound Level SPL | 125dB |
Supply Voltage | 0.35V |
Weight | 0.66g |
RECEIVER, BALANCED ARMATURE | element14 |
Where can I find additional details, specifications and documents for a BK28507?
Additional datasheets, footprints and schematics for BK28507 are listed on our Part Details page. You can also find images and similar parts to BK28507 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BK28507 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BK28507 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BK28507 fall under?
The BK28507 is listed under Audio Visual > Pro Audio > Microphones & Accessories.
Can I view similar or alternative parts?
You can view similar parts to BK28507 when available in the Microphones & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BK28507 you can contact the distributor directly for product support, shipping queries etc.
Is the BK28507 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BK28507 have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for BK28507.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BK28507 often in real-time on the comparison pages.
What if I can't find stock of BK28507?
You can fill out our help required form which you can use to request a quote for BK28507 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.