Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Jacket Material | PVC |
---|---|
Jacket Colour | Black |
Wire Gauge | - |
Conductor Area CSA | 25mm² |
Reel Length (Imperial) | 164ft |
Reel Length (Metric) | 50m |
No. of Max Strands x Strand Size | 196 x 0.4mm |
Voltage Rating | 600V |
Conductor Material | Copper |
External Diameter | 11.5mm |
Approval Specification | - |
Product Range | - |
Current Rating | 141A |
WIRE, BK, BLACK, 196/0.4MM, 50M | element14 |
Where can I find additional details, specifications and documents for a BK 25.0 BLK 50M?
Additional datasheets, footprints and schematics for BK 25.0 BLK 50M are listed on our Part Details page. You can also find images and similar parts to BK 25.0 BLK 50M on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BK 25.0 BLK 50M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BK 25.0 BLK 50M price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BK 25.0 BLK 50M fall under?
The BK 25.0 BLK 50M is listed under Cable Leads & Connectors > Cable > Cable & Wire.
Can I view similar or alternative parts?
You can view similar parts to BK 25.0 BLK 50M when available in the Cable & Wire range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BK 25.0 BLK 50M you can contact the distributor directly for product support, shipping queries etc.
Is the BK 25.0 BLK 50M RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BK 25.0 BLK 50M have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for BK 25.0 BLK 50M.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BK 25.0 BLK 50M often in real-time on the comparison pages.
What if I can't find stock of BK 25.0 BLK 50M?
You can fill out our help required form which you can use to request a quote for BK 25.0 BLK 50M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.