Status: | Unknown |
---|---|
Series: | S505H Series |
RoHS: | Unknown |
Prices starting from US$0.67
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.67
|
1,150
in stock
|
Buy Now | |
Rapid Electronics
from US$0.92
|
2,000
in stock
|
Buy Now | |
element14
from US$0.75
|
1,150
in stock
|
Buy Now | |
Newark Electronics
from US$0.99
|
466
in stock
|
Buy Now | |
RS Americas
from US$1.41
|
267
in stock
|
Buy Now | |
Avnet America
from US$0.72
|
-
|
Buy Now | |
Sager
from US$0.78
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Blow Characteristic | Time Delay |
---|---|
Fuse Current | 2A |
Voltage Rating VAC | 250V |
Fuse Size Metric | 5mm x 20mm |
Fuse Size Imperial | 0.2" x 0.79" |
Product Range | S505H Series |
Breaking Capacity Current AC | 1.5kA |
Cartridge Fuse Material | Ceramic |
Status: | Unknown |
---|---|
Series: | S505H Series |
RoHS: | Compliant |
Blow Characteristic | Time Delay |
---|---|
Fuse Current | 2A |
Voltage Rating VAC | 250V |
Fuse Size Metric | 5mm x 20mm |
Fuse Size Imperial | 0.2" x 0.79" |
Product Range | S505H Series |
Breaking Capacity Current AC | 1.5kA |
RoHS Compliant | Yes |
Cartridge Fuses 250Vac 2A Time Delay | Rapid Electronics |
Cartridge Fuse, Time Delay, 2A, 250Vac | Newark Electronics |
S505H 2A FUSE | Eaton Electronics BK1-S505H-2-R | RS Americas |
Fuse Miniature 2A 600V Slow Blow 2-Pin Cartridge Through Hole Poly Bag | Avnet America |
Ceramic Body Fuses,600 V/400 VHolder, Slow Blow, 2 A5mm x 20mm | Relay Specialties |
Where can I find additional details, specifications and documents for a BK1-S505H-2-R?
Additional datasheets, footprints and schematics for BK1-S505H-2-R are listed on our Part Details page. You can also find images and similar parts to BK1-S505H-2-R on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BK1-S505H-2-R on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BK1-S505H-2-R price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BK1-S505H-2-R fall under?
The BK1-S505H-2-R is listed under Electronic & Electrical Components > Fuses & Circuit Protection > Fuses & Fuse Accessories.
Can I view similar or alternative parts?
You can view similar parts to BK1-S505H-2-R when available in the Fuses & Fuse Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BK1-S505H-2-R you can contact the distributor directly for product support, shipping queries etc.
Is the BK1-S505H-2-R RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BK1-S505H-2-R have stock available?
Authorised distributors including Rapid Electronics, element14, Farnell, Newark Electronics and RS Americas have stock available or on a lead time for BK1-S505H-2-R.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BK1-S505H-2-R often in real-time on the comparison pages.
What if I can't find stock of BK1-S505H-2-R?
You can fill out our help required form which you can use to request a quote for BK1-S505H-2-R from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.