Status: | Unknown |
---|---|
Series: | S505H Series |
RoHS: | Unknown |
Prices starting from US$0.68
Distributor | Stock | ||
---|---|---|---|
Newark
from US$0.82
|
608
in stock
|
Buy Now | |
Farnell
from US$0.95
|
893
in stock
|
Buy Now | |
element14
from US$0.82
|
608
in stock
|
Buy Now | |
Rapid Electronics
from US$0.89
|
541
in stock
|
Buy Now | |
Future Electronics
from US$0.68
|
-
|
Buy Now | |
Avnet America
from US$0.72
|
-
|
Buy Now | |
RS Americas
from US$1.81
|
-
|
Buy Now | |
Avnet Asia
from US$0.80
|
-
|
Buy Now | |
Sager
from US$0.78
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Blow Characteristic | Time Delay |
---|---|
Fuse Current | 1A |
Voltage Rating VAC | 250V |
Fuse Size Metric | 5mm x 20mm |
Fuse Size Imperial | 0.2" x 0.79" |
Product Range | S505H Series |
Breaking Capacity Current AC | 1.5kA |
Cartridge Fuse Material | Ceramic |
Status: | Unknown |
---|---|
Series: | S505H Series |
RoHS: | Compliant |
Blow Characteristic | Time Delay |
---|---|
Fuse Current | 1A |
Voltage Rating VAC | 250V |
Fuse Size Metric | 5mm x 20mm |
Fuse Size Imperial | 0.2" x 0.79" |
Product Range | S505H Series |
Breaking Capacity Current AC | 1.5kA |
RoHS Compliant | Yes |
Fuse, Cartridge, 1A, Time Delay | Newark Electronics |
Cartridge Fuses 250Vac 1A Time Delay | Rapid Electronics |
Fuse Miniature 1A 600V Slow Blow 2-Pin Cartridge Through Hole Poly Bag | Avnet America |
Fuse, Slow Blow, Cartridge, Ceramic, 5x20mm, 1A, 600VAC, 400VDC, S505H Series | Eaton Electronics BK1-S505H-1-R | RS Americas |
Ceramic Body Fuses,600 V/400 VHolder, Slow Blow, 1 A5mm x 20mm | Relay Specialties |
Where can I find additional details, specifications and documents for a BK1-S505H-1-R?
Additional datasheets, footprints and schematics for BK1-S505H-1-R are listed on our Part Details page. You can also find images and similar parts to BK1-S505H-1-R on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BK1-S505H-1-R on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BK1-S505H-1-R price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BK1-S505H-1-R fall under?
The BK1-S505H-1-R is listed under Electronic & Electrical Components > Fuses & Circuit Protection > Fuses & Fuse Accessories.
Can I view similar or alternative parts?
You can view similar parts to BK1-S505H-1-R when available in the Fuses & Fuse Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BK1-S505H-1-R you can contact the distributor directly for product support, shipping queries etc.
Is the BK1-S505H-1-R RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BK1-S505H-1-R have stock available?
Authorised distributors including Farnell, Newark Electronics, element14, Rapid Electronics and Future Electronics have stock available or on a lead time for BK1-S505H-1-R.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BK1-S505H-1-R often in real-time on the comparison pages.
What if I can't find stock of BK1-S505H-1-R?
You can fill out our help required form which you can use to request a quote for BK1-S505H-1-R from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.