Status: | Unknown |
---|---|
Series: | MCF03C Series |
RoHS: | Unknown |
Prices starting from US$0.27
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.43
|
3,171
in stock
|
Buy Now | |
Newark Electronics
from US$0.31
|
3,171
in stock
|
Buy Now | |
element14
from US$0.70
|
3,171
in stock
|
Buy Now | |
Sager
from US$0.68
|
3,000
in stock
|
Buy Now | |
Rapid Electronics
from US$0.81
|
1,691
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.27
|
835
in stock
|
Buy Now | |
Rutronik
from US$0.63
|
-
|
Buy Now | |
Future Electronics
from US$0.64
|
-
|
Buy Now | |
Avnet America
from US$0.63
|
-
|
Buy Now | |
RS Americas
from US$0.85
|
-
|
Buy Now | |
TTI Europe
from US$0.52
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Blow Characteristic | Time Delay |
---|---|
Fuse Current | 6.3A |
Voltage Rating VAC | 250V |
Fuse Size Metric | 5mm x 20mm |
Fuse Size Imperial | 0.2" x 0.79" |
Product Range | MCF03C Series |
Breaking Capacity Current AC | 1.5kA |
Approval Bodies | BS DIN IEC |
Breaking Capacity | 1.5kA @ 250V AC |
Cartridge Fuse Material | Ceramic |
Case Material | Ceramic |
Fuse Breaking Capacity Voltage AC | 250V |
Fuse Type Blowing Characteristic | Antisurge |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Blow Characteristic | Time Delay |
---|---|
Fuse Current | 6.3A |
Voltage Rating VAC | 250V |
Fuse Size Metric | 5mm x 20mm |
Fuse Size Imperial | 0.2" x 0.79" |
Breaking Capacity Current AC | 1.5kA |
RoHS Compliant | Yes |
Fuse, Cartridge, 6.3A, 5X20Mm Time Delay | Newark Electronics |
FUSE, CERAMIC, ANTISURGE, 6.3A | element14 |
Cartridge Fuses S505 6.3A TD | Sager |
S505 6.3A BUSS TD BK1 1000 BAG -R | Rapid Electronics |
6.3A 250V slow 5x20 ceramic | Rutronik |
S505 Series Time Delay 250VAC 6.3 A ╪ 5 x 20 mm Ceramic Cartridge Fuse | Future Electronics |
Fuse Miniature 6.3A 250V Slow Blow 2-Pin Cartridge Holder Poly Bag | Avnet America |
S505 6.3A BUSS TD BK1 -R | Eaton Electronics BK1/S505-6.3-R | RS Americas |
Ceramic Body Fuses, 250 V/-Holder, Slow Blow, 6.3 A5mm x 20mm | Relay Specialties |
Where can I find additional details, specifications and documents for a BK1-S505-6-3-R?
Additional datasheets, footprints and schematics for BK1-S505-6-3-R are listed on our Part Details page. You can also find images and similar parts to BK1-S505-6-3-R on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BK1-S505-6-3-R on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BK1-S505-6-3-R price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BK1-S505-6-3-R fall under?
The BK1-S505-6-3-R is listed under Electronic & Electrical Components > Fuses & Circuit Protection > Fuses & Fuse Accessories.
Can I view similar or alternative parts?
You can view similar parts to BK1-S505-6-3-R when available in the Fuses & Fuse Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BK1-S505-6-3-R you can contact the distributor directly for product support, shipping queries etc.
Is the BK1-S505-6-3-R RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BK1-S505-6-3-R have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Sager and Rapid Electronics have stock available or on a lead time for BK1-S505-6-3-R.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BK1-S505-6-3-R often in real-time on the comparison pages.
What if I can't find stock of BK1-S505-6-3-R?
You can fill out our help required form which you can use to request a quote for BK1-S505-6-3-R from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.