Status: | Unknown |
---|---|
Series: | GMA Series |
RoHS: | Unknown |
Prices starting from US$0.22
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.28
|
No stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.27
|
1,058
in stock
|
Buy Now | |
RS Americas
from US$0.54
|
483
in stock
|
Buy Now | |
Newark Electronics
from US$0.26
|
-
|
Buy Now | |
Avnet America
from US$0.22
|
-
|
Buy Now | |
element14
from US$0.25
|
-
|
Buy Now | |
Sager
from US$0.23
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now |
Blow Characteristic | Fast Acting |
---|---|
Fuse Current | 15A |
Voltage Rating VAC | 125V |
Fuse Size Metric | 5mm x 20mm |
Fuse Size Imperial | 0.2" x 0.79" |
Product Range | GMA Series |
Status: | Unknown |
---|---|
Series: | GMA Series |
RoHS: | Compliant |
Blow Characteristic | Fast Acting |
---|---|
Fuse Current | 15A |
Voltage Rating VAC | 125V |
Fuse Size Metric | 5mm x 20mm |
Fuse Size Imperial | 0.2" x 0.79" |
Product Range | GMA Series |
RoHS Compliant | Yes |
Fuse, Fast Blow, Glass, Cartridge, 5x20mm, 15A, 125VAC, 100 Pack, GMA Series | Eaton Electronics BK1/GMA-15-R | RS Americas |
Cartridge Fuse, Fast Acting, 15A, 125V | Newark Electronics |
Fuse Miniature 1.5A 250V Fast 2-Pin Cartridge Holder Poly Bag | Avnet America |
Cartridge Fuses 1.5A 250V FAST ACTING | Sager |
Glass Body Fuses, 250 V/100AHolder, Fast Blow, 1.5 A5mm x 20mm | Relay Specialties |
Where can I find additional details, specifications and documents for a BK1/GMA-15-R?
Additional datasheets, footprints and schematics for BK1/GMA-15-R are listed on our Part Details page. You can also find images and similar parts to BK1/GMA-15-R on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BK1/GMA-15-R on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BK1/GMA-15-R price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BK1/GMA-15-R fall under?
The BK1/GMA-15-R is listed under Electronic & Electrical Components > Fuses & Circuit Protection > Fuses & Fuse Accessories.
Can I view similar or alternative parts?
You can view similar parts to BK1/GMA-15-R when available in the Fuses & Fuse Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BK1/GMA-15-R you can contact the distributor directly for product support, shipping queries etc.
Is the BK1/GMA-15-R RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BK1/GMA-15-R have stock available?
Authorised distributors including Transfer Multisort Elektronik, RS Americas, Newark Electronics, Avnet America and element14 have stock available or on a lead time for BK1/GMA-15-R.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BK1/GMA-15-R often in real-time on the comparison pages.
What if I can't find stock of BK1/GMA-15-R?
You can fill out our help required form which you can use to request a quote for BK1/GMA-15-R from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.