Status: | Unknown |
---|---|
Series: | HTC Series |
RoHS: | Unknown |
Prices starting from US$1.34
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.66
|
No stock
|
Buy Now | |
Heilind Electronics
from US$1.77
|
436
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$1.77
|
145
in stock
|
Buy Now | |
Future Electronics
from US$1.85
|
-
|
Buy Now | |
element14
from US$1.34
|
-
|
Buy Now | |
Sager
from US$1.36
|
-
|
Buy Now | |
Newark Electronics
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Product Range | HTC Series |
---|
Status: | Unknown |
---|---|
Series: | HTC Series |
RoHS: | Unknown |
Product Range | HTC Series |
---|
Fuse Block 6.3A 250V Through Hole Pin Bulk | Future Electronics |
Fuse Holder SNAP ON COVER | Sager |
Cover, Pcb Fuse Block, Beige/Natural | Newark Electronics |
Fuse Block 6.3A 250V Pin Through Hole Bulk | Avnet Abacus |
Where can I find additional details, specifications and documents for a BK/HTC-140M?
Additional datasheets, footprints and schematics for BK/HTC-140M are listed on our Part Details page. You can also find images and similar parts to BK/HTC-140M on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BK/HTC-140M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BK/HTC-140M price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BK/HTC-140M fall under?
The BK/HTC-140M is listed under Bussmann Parts.
Can I view similar or alternative parts?
You can view similar parts to BK/HTC-140M when available in the Bussmann Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BK/HTC-140M you can contact the distributor directly for product support, shipping queries etc.
Is the BK/HTC-140M RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BK/HTC-140M have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, Future Electronics, element14 and Sager have stock available or on a lead time for BK/HTC-140M.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BK/HTC-140M often in real-time on the comparison pages.
What if I can't find stock of BK/HTC-140M?
You can fill out our help required form which you can use to request a quote for BK/HTC-140M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.