Status: | Unknown |
---|---|
Series: | GMT Series |
RoHS: | Unknown |
Prices starting from US$1.25
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$10.63
|
35
in stock
|
Buy Now | |
RS Americas
from US$2.47
|
82
in stock
|
Buy Now | |
Newark Electronics
from US$10.25
|
35
in stock
|
Buy Now | |
element14
from US$9.50
|
35
in stock
|
Buy Now | |
Chip One Stop
from US$10.90
|
9
in stock
|
Buy Now | |
Avnet America
from US$1.25
|
-
|
Buy Now | |
Sager
from US$9.44
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now |
Alarm Indicating Fuse Type | Spring |
---|---|
Fuse Current | 3A |
Product Range | GMT Series |
Voltage Rating VAC | 125VAC |
Voltage Rating VDC | 60VDC |
Blow Characteristic | Fast Acting |
Colour | Blue |
Status: | Unknown |
---|---|
Series: | GMT Series |
RoHS: | Compliant |
Alarm Indicating Fuse Type | Spring |
---|---|
Fuse Current | 3A |
Product Range | GMT Series |
Voltage Rating VAC | 125VAC |
Voltage Rating VDC | 60VDC |
Blow Characteristic | Fast Acting |
Colour | Blue |
RoHS Compliant | Yes |
Fuse, Fast-Acting Indicating, 3 A, 60 VDC/125 VAC, Thermoplastic, Blue | Bussmann by Eaton BK/GMT-3A | RS Americas |
Fuse, Alarm Indicating, 3A, Fast Acting | Newark Electronics |
Fuse Alarm Indicating 3A 125V Fast 2-Pin Wire Holder Bulk | Avnet America |
Specialty Fuses 125VAC/60VDC 3A Blue | Sager |
Fast Acting Fuse | Relay Specialties |
Where can I find additional details, specifications and documents for a BK/GMT-3A?
Additional datasheets, footprints and schematics for BK/GMT-3A are listed on our Part Details page. You can also find images and similar parts to BK/GMT-3A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BK/GMT-3A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BK/GMT-3A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BK/GMT-3A fall under?
The BK/GMT-3A is listed under Electronic & Electrical Components > Fuses & Circuit Protection > Fuses & Fuse Accessories.
Can I view similar or alternative parts?
You can view similar parts to BK/GMT-3A when available in the Fuses & Fuse Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BK/GMT-3A you can contact the distributor directly for product support, shipping queries etc.
Is the BK/GMT-3A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BK/GMT-3A have stock available?
Authorised distributors including RS Americas, Newark Electronics, element14, Farnell and Chip One Stop have stock available or on a lead time for BK/GMT-3A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BK/GMT-3A often in real-time on the comparison pages.
What if I can't find stock of BK/GMT-3A?
You can fill out our help required form which you can use to request a quote for BK/GMT-3A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.