Status: | Unknown |
---|---|
Series: | GMT Series |
RoHS: | Unknown |
Prices starting from US$3.99
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$11.71
|
175
in stock
|
Buy Now | |
Newark Electronics
from US$11.08
|
175
in stock
|
Buy Now | |
element14
from US$9.50
|
175
in stock
|
Buy Now | |
Heilind Electronics
from US$12.58
|
150
in stock
|
Buy Now | |
RS Americas
from US$12.68
|
90
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$12.58
|
50
in stock
|
Buy Now | |
Avnet America
from US$3.99
|
-
|
Buy Now | |
Sager
from US$9.44
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now |
Alarm Indicating Fuse Type | Spring |
---|---|
Fuse Current | 15A |
Product Range | GMT Series |
Voltage Rating VAC | 125VAC |
Voltage Rating VDC | 60VDC |
Blow Characteristic | Fast Acting |
Colour | Red/Blue |
Status: | Unknown |
---|---|
Series: | GMT Series |
RoHS: | Unknown |
Alarm Indicating Fuse Type | Spring |
---|---|
Fuse Current | 15A |
Product Range | GMT Series |
Voltage Rating VAC | 125VAC |
Voltage Rating VDC | 60VDC |
Blow Characteristic | Fast Acting |
Colour | Red/Blue |
RoHS Compliant | Yes |
Fuse, Alarm Indicating, 15A, Fast Acting | Newark Electronics |
BUSBK/GMT-15A | Heilind Electronics |
Fuse Fast Acting Indicating Telecom RED/BLUE 15A 125VAC 60VDC | Bussmann by Eaton BK/GMT-15A | RS Americas |
Fuse Alarm Indicating 15A 125V Fast 2-Pin Wire Holder Bulk | Avnet America |
Specialty Fuses 125VAC/60VDC 15A Red/Blue | Sager |
Fast Acting Fuse | Relay Specialties |
Where can I find additional details, specifications and documents for a BK/GMT-15A?
Additional datasheets, footprints and schematics for BK/GMT-15A are listed on our Part Details page. You can also find images and similar parts to BK/GMT-15A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BK/GMT-15A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BK/GMT-15A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BK/GMT-15A fall under?
The BK/GMT-15A is listed under Electronic & Electrical Components > Fuses & Circuit Protection > Fuses & Fuse Accessories.
Can I view similar or alternative parts?
You can view similar parts to BK/GMT-15A when available in the Fuses & Fuse Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BK/GMT-15A you can contact the distributor directly for product support, shipping queries etc.
Is the BK/GMT-15A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BK/GMT-15A have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Heilind Electronics and RS Americas have stock available or on a lead time for BK/GMT-15A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BK/GMT-15A often in real-time on the comparison pages.
What if I can't find stock of BK/GMT-15A?
You can fill out our help required form which you can use to request a quote for BK/GMT-15A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.