Status: | Unknown |
---|---|
Series: | GMT Series |
RoHS: | Unknown |
Prices starting from US$4.36
Alarm Indicating Fuse Type | Spring |
---|---|
Fuse Current | 250mA |
Product Range | GMT Series |
Voltage Rating VAC | 125VAC |
Voltage Rating VDC | 60VDC |
Blow Characteristic | Fast Acting |
Colour | Violet |
Status: | Unknown |
---|---|
Series: | GMT Series |
RoHS: | Compliant |
Alarm Indicating Fuse Type | Spring |
---|---|
Fuse Current | 250mA |
Product Range | GMT Series |
Voltage Rating VAC | 125VAC |
Voltage Rating VDC | 60VDC |
Blow Characteristic | Fast Acting |
Colour | Violet |
RoHS Compliant | Yes |
Fuse, Alarm Indicating, 250Ma, Fast Act | Newark Electronics |
Fuse Alarm Indicating 0.25A 125V Fast 2-Pin Wire Holder Bulk | Avnet America |
Fuse, BUSS INDICATING FUSE FAST ACTING, .25A | Bussmann by Eaton BK/GMT-1/4A | RS Americas |
Specialty Fuses 125VAC/60VDC .25A Violet | Sager |
Fast Acting Fuse | Relay Specialties |
Where can I find additional details, specifications and documents for a BK/GMT-1/4A?
Additional datasheets, footprints and schematics for BK/GMT-1/4A are listed on our Part Details page. You can also find images and similar parts to BK/GMT-1/4A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BK/GMT-1/4A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BK/GMT-1/4A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BK/GMT-1/4A fall under?
The BK/GMT-1/4A is listed under Electronic & Electrical Components > Fuses & Circuit Protection > Fuses & Fuse Accessories.
Can I view similar or alternative parts?
You can view similar parts to BK/GMT-1/4A when available in the Fuses & Fuse Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BK/GMT-1/4A you can contact the distributor directly for product support, shipping queries etc.
Is the BK/GMT-1/4A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BK/GMT-1/4A have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and RS Americas have stock available or on a lead time for BK/GMT-1/4A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BK/GMT-1/4A often in real-time on the comparison pages.
What if I can't find stock of BK/GMT-1/4A?
You can fill out our help required form which you can use to request a quote for BK/GMT-1/4A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.