Status: | Unknown |
---|---|
Series: | GLD Series |
RoHS: | Unknown |
Fuse Current | 5A |
---|---|
Product Range | GLD Series |
Voltage Rating VAC | 125VAC |
Blow Characteristic | Fast Acting |
Fuse Terminals | Ferrule |
RoHS Compliant | No |
Buss Small Dimension Fuse |Eaton Bussmann BK/GLD-5 | Newark Electronics |
Fuse Alarm Indicating 5A 125V Non-Time Delay 2-Pin Cartridge Holder Carton | Avnet America |
BUSS SMALL DIMENSION FUSE | Eaton Electronics BK/GLD-5 | RS Americas |
Specialty Fuses 125V 5A Non-Time Delay Pin Indicating | Sager |
Fast Acting Fuse | Relay Specialties |
Where can I find additional details, specifications and documents for a BK/GLD-5?
Additional datasheets, footprints and schematics for BK/GLD-5 are listed on our Part Details page. You can also find images and similar parts to BK/GLD-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BK/GLD-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BK/GLD-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BK/GLD-5 fall under?
The BK/GLD-5 is listed under Circuit Protection > Fuses & Fuse Accessories > Fuses > Alarm Indicating Fuses.
Can I view similar or alternative parts?
You can view similar parts to BK/GLD-5 when available in the Alarm Indicating Fuses range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BK/GLD-5 you can contact the distributor directly for product support, shipping queries etc.
Is the BK/GLD-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BK/GLD-5 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas, Sager and Relay Specialties have stock available or on a lead time for BK/GLD-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BK/GLD-5 often in real-time on the comparison pages.
What if I can't find stock of BK/GLD-5?
You can fill out our help required form which you can use to request a quote for BK/GLD-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.