Status: | Unknown |
---|---|
Series: | PowerPact B Series |
RoHS: | Unknown |
Product Range | PowerPact B Series |
---|---|
Current Rating | 30A |
No. of Poles | 3 Pole |
Voltage Rating VDC | - |
Voltage Rating VAC | 690V |
Circuit Breaker Mounting | DIN Rail Panel |
Thermal Mag Ckt Breaker, 3P, 30A, 690Vac | Newark Electronics |
Circuit Breaker, PowerPact B-Frame, J Interrupt rating, I-Line, 3-Pole, 30A | Schneider Electric BJA36030 | RS Americas |
Where can I find additional details, specifications and documents for a BJA36030?
Additional datasheets, footprints and schematics for BJA36030 are listed on our Part Details page. You can also find images and similar parts to BJA36030 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BJA36030 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BJA36030 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BJA36030 fall under?
The BJA36030 is listed under Schneider Electric Parts.
Can I view similar or alternative parts?
You can view similar parts to BJA36030 when available in the Schneider Electric Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BJA36030 you can contact the distributor directly for product support, shipping queries etc.
Is the BJA36030 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BJA36030 have stock available?
Authorised distributors including Newark Electronics and RS Americas have stock available or on a lead time for BJA36030.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BJA36030 often in real-time on the comparison pages.
What if I can't find stock of BJA36030?
You can fill out our help required form which you can use to request a quote for BJA36030 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.