Status: | Unknown |
---|---|
Series: | BJ301 Series |
RoHS: | Unknown |
Pitch Spacing | 4mm |
---|---|
No. of Contacts | 2Contacts |
Gender | Header |
Product Range | BJ301 Series |
Contact Termination Type | Surface Mount |
No. of Rows | 1Rows |
Contact Plating | Tin Plated Contacts |
Contact Material | Phosphor Bronze |
SVHC | No SVHC (15-Jan-2018) |
Connector, Plug, 2Pos, 1Row, 4Mm | Newark Electronics |
02w, 4.00mm Pitch header, SMT, Horizontal, Tin, LCP Natural, T&R | Sager |
CONNECTOR, PLUG, 2POS, 1ROW, 4MM | Farnell |
Where can I find additional details, specifications and documents for a BJ301-02-Y-A?
Additional datasheets, footprints and schematics for BJ301-02-Y-A are listed on our Part Details page. You can also find images and similar parts to BJ301-02-Y-A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BJ301-02-Y-A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BJ301-02-Y-A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BJ301-02-Y-A fall under?
The BJ301-02-Y-A is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to BJ301-02-Y-A when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BJ301-02-Y-A you can contact the distributor directly for product support, shipping queries etc.
Is the BJ301-02-Y-A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BJ301-02-Y-A have stock available?
Authorised distributors including Newark Electronics, element14, Sager and Farnell have stock available or on a lead time for BJ301-02-Y-A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BJ301-02-Y-A often in real-time on the comparison pages.
What if I can't find stock of BJ301-02-Y-A?
You can fill out our help required form which you can use to request a quote for BJ301-02-Y-A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.