Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Bluetooth Version | Bluetooth 2.0 |
---|---|
Supply Voltage Min | 3.3V |
Supply Voltage Max | 7V |
Signal Range Max | 300m |
Data Rate | 300Kbps |
Bluetooth Class | Class 1 |
Receive Sensitivity | -84dB |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Operating Temperature Range | -40°C to +85°C |
Physical Interfaces | UART |
Receiving Signal Range | 300m |
Supply Voltage Range | 3.3V to 7V |
Where can I find additional details, specifications and documents for a BISMS02BI-01?
Additional datasheets, footprints and schematics for BISMS02BI-01 are listed on our Part Details page. You can also find images and similar parts to BISMS02BI-01 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BISMS02BI-01 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BISMS02BI-01 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BISMS02BI-01 fall under?
The BISMS02BI-01 is listed under Electrical & Lighting > Wireless Systems & Modules > Communications & Networking Modules.
Can I view similar or alternative parts?
You can view similar parts to BISMS02BI-01 when available in the Communications & Networking Modules range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BISMS02BI-01 you can contact the distributor directly for product support, shipping queries etc.
Is the BISMS02BI-01 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BISMS02BI-01 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and Symmetry Electronics have stock available or on a lead time for BISMS02BI-01.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BISMS02BI-01 often in real-time on the comparison pages.
What if I can't find stock of BISMS02BI-01?
You can fill out our help required form which you can use to request a quote for BISMS02BI-01 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.