Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$15.15
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$15.15
|
No stock
|
Buy Now |
Lubricant Type | - |
---|---|
Dispensing Method | Can |
Weight | - |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Volume | 500ml |
Colour | White |
Lubricant Applications | General Purpose Mechanical Metals |
Where can I find additional details, specifications and documents for a BIO-FLUID?
Additional datasheets, footprints and schematics for BIO-FLUID are listed on our Part Details page. You can also find images and similar parts to BIO-FLUID on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BIO-FLUID on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BIO-FLUID price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BIO-FLUID fall under?
The BIO-FLUID is listed under Tools & Maintenance > Cleaning & Chemicals > Lubricants Grease & Oil.
Can I view similar or alternative parts?
You can view similar parts to BIO-FLUID when available in the Lubricants Grease & Oil range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BIO-FLUID you can contact the distributor directly for product support, shipping queries etc.
Is the BIO-FLUID RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BIO-FLUID have stock available?
Authorised distributors including Farnell have stock available or on a lead time for BIO-FLUID.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BIO-FLUID often in real-time on the comparison pages.
What if I can't find stock of BIO-FLUID?
You can fill out our help required form which you can use to request a quote for BIO-FLUID from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.