Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Enclosure Type | Instrument |
---|---|
Enclosure Material | ABS |
External Height - Metric | 55mm |
External Width - Metric | 105mm |
External Depth - Metric | 143mm |
IP Rating | - |
Body Colour | Grey |
NEMA Rating | - |
External Height - Imperial | 2.17" |
External Width - Imperial | 4.13" |
External Depth - Imperial | 5.63" |
Product Range | - |
No. of Switch Holes | - |
SVHC | No SVHC (15-Jan-2019) |
Colour | Grey |
External Depth | 105mm |
External Length / Height | 55.5mm |
External Width | 143mm |
Fixing Centres LxW | 60x115 or 30x80 |
Material | ABS |
Panel | Grey aluminium |
6000 Series Venti Case, Grey 143x105x55 | RS |
CASE, SLOPED, GREY | Farnell |
Where can I find additional details, specifications and documents for a BIM6005-GY/PG?
Additional datasheets, footprints and schematics for BIM6005-GY/PG are listed on our Part Details page. You can also find images and similar parts to BIM6005-GY/PG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BIM6005-GY/PG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BIM6005-GY/PG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BIM6005-GY/PG fall under?
The BIM6005-GY/PG is listed under Electrical & Lighting > Enclosures Racks & Accessories > Enclosures Boxes & Cases.
Can I view similar or alternative parts?
You can view similar parts to BIM6005-GY/PG when available in the Enclosures Boxes & Cases range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BIM6005-GY/PG you can contact the distributor directly for product support, shipping queries etc.
Is the BIM6005-GY/PG RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BIM6005-GY/PG have stock available?
Authorised distributors including RS and Farnell have stock available or on a lead time for BIM6005-GY/PG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BIM6005-GY/PG often in real-time on the comparison pages.
What if I can't find stock of BIM6005-GY/PG?
You can fill out our help required form which you can use to request a quote for BIM6005-GY/PG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.