Status: | Unknown |
---|---|
Series: | 4000 Series |
RoHS: | Unknown |
Enclosure Type | Multipurpose |
---|---|
Enclosure Material | ABS |
External Height - Metric | 59mm |
External Width - Metric | 96mm |
External Depth - Metric | 161mm |
IP Rating | IP54 |
Body Colour | Black |
NEMA Rating | - |
External Height - Imperial | 2.32" |
External Width - Imperial | 3.78" |
External Depth - Imperial | 6.34" |
Product Range | 4000 Series |
No. of Switch Holes | - |
SVHC | No SVHC (15-Jan-2019) |
PANEL LID CASE, MULTIPURPOSE, ABS, BLACK | Farnell |
Panel Lid Case, Multipurpose, Abs, Black | Newark Electronics |
Where can I find additional details, specifications and documents for a BIM4005-BLK/PG?
Additional datasheets, footprints and schematics for BIM4005-BLK/PG are listed on our Part Details page. You can also find images and similar parts to BIM4005-BLK/PG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BIM4005-BLK/PG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BIM4005-BLK/PG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BIM4005-BLK/PG fall under?
The BIM4005-BLK/PG is listed under Electrical & Lighting > Enclosures Racks & Accessories > Enclosures Boxes & Cases.
Can I view similar or alternative parts?
You can view similar parts to BIM4005-BLK/PG when available in the Enclosures Boxes & Cases range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BIM4005-BLK/PG you can contact the distributor directly for product support, shipping queries etc.
Is the BIM4005-BLK/PG RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BIM4005-BLK/PG have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for BIM4005-BLK/PG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BIM4005-BLK/PG often in real-time on the comparison pages.
What if I can't find stock of BIM4005-BLK/PG?
You can fill out our help required form which you can use to request a quote for BIM4005-BLK/PG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.