Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Enclosure Type | Multipurpose |
---|---|
Enclosure Material | ABS |
External Height - Metric | 35mm |
External Width - Metric | 56mm |
External Depth - Metric | 85mm |
IP Rating | IP54 |
Body Colour | Grey |
NEMA Rating | - |
External Height - Imperial | 1.38" |
External Width - Imperial | 2.2" |
External Depth - Imperial | 3.35" |
Product Range | - |
No. of Switch Holes | - |
SVHC | No SVHC (15-Jan-2019) |
ABS module case with panel,85x56x35mm | RS |
Enclosure, Panel Lid Case, Multipurpose, 35 Mm, 56 Mm, 85 Mm, Abs (Acrylonitrile Butadiene Styrene) Rohs Compliant: Yes |Camdenboss BIM4003-GY/PG | Newark Electronics |
BOX, ABS, ALU PANEL, GREY | element14 |
CamdenBoss BIM4003-GY/PG Aluminium Lid Case Grey 85 x 56 x 35mm 4000 Series | Rapid Electronics |
Where can I find additional details, specifications and documents for a BIM4003-GY/PG?
Additional datasheets, footprints and schematics for BIM4003-GY/PG are listed on our Part Details page. You can also find images and similar parts to BIM4003-GY/PG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BIM4003-GY/PG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BIM4003-GY/PG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BIM4003-GY/PG fall under?
The BIM4003-GY/PG is listed under Electrical & Lighting > Enclosures Racks & Accessories > Enclosures Boxes & Cases.
Can I view similar or alternative parts?
You can view similar parts to BIM4003-GY/PG when available in the Enclosures Boxes & Cases range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BIM4003-GY/PG you can contact the distributor directly for product support, shipping queries etc.
Is the BIM4003-GY/PG RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BIM4003-GY/PG have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and Rapid Electronics have stock available or on a lead time for BIM4003-GY/PG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BIM4003-GY/PG often in real-time on the comparison pages.
What if I can't find stock of BIM4003-GY/PG?
You can fill out our help required form which you can use to request a quote for BIM4003-GY/PG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.