Status: | Unknown |
---|---|
Series: | 2000 Series |
RoHS: | Unknown |
Prices starting from US$17.99
Enclosure Type | Multipurpose |
---|---|
Enclosure Material | ABS |
External Height - Metric | 64mm |
External Width - Metric | 200mm |
External Depth - Metric | 250mm |
IP Rating | IP54 |
Body Colour | Grey |
NEMA Rating | - |
External Height - Imperial | 2.52" |
External Width - Imperial | 7.87" |
External Depth - Imperial | 9.84" |
Product Range | 2000 Series |
No. of Switch Holes | - |
SVHC | No SVHC (15-Jan-2019) |
Guide Slots | Yes |
Operating Temperature Max | 85°C |
Enclosure, Wall Mount, Plastic, Gray | Newark Electronics |
BOX, ABS, GREY | element14 |
ABS moulded box, 200x250x65mm, grey | RS |
CamdenBoss BIM2009/19-GY/GY ABS Case Grey 250 x 200 x 65mm 2000 Series | Rapid Electronics |
Camdenboss Plastic Enclosure 2000 200x250x64mm Grey ABS IP54 | Distrelec |
Where can I find additional details, specifications and documents for a BIM2009/19-GY/GY?
Additional datasheets, footprints and schematics for BIM2009/19-GY/GY are listed on our Part Details page. You can also find images and similar parts to BIM2009/19-GY/GY on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BIM2009/19-GY/GY on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BIM2009/19-GY/GY price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BIM2009/19-GY/GY fall under?
The BIM2009/19-GY/GY is listed under Electrical & Lighting > Enclosures Racks & Accessories > Enclosures Boxes & Cases.
Can I view similar or alternative parts?
You can view similar parts to BIM2009/19-GY/GY when available in the Enclosures Boxes & Cases range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BIM2009/19-GY/GY you can contact the distributor directly for product support, shipping queries etc.
Is the BIM2009/19-GY/GY RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BIM2009/19-GY/GY have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Rapid Electronics have stock available or on a lead time for BIM2009/19-GY/GY.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BIM2009/19-GY/GY often in real-time on the comparison pages.
What if I can't find stock of BIM2009/19-GY/GY?
You can fill out our help required form which you can use to request a quote for BIM2009/19-GY/GY from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.