Status: | Unknown |
---|---|
Series: | 2000 Series |
RoHS: | Unknown |
Enclosure Type | PCB Box |
---|---|
Enclosure Material | ABS |
External Height - Metric | 42mm |
External Width - Metric | 55mm |
External Depth - Metric | 55mm |
IP Rating | IP54 |
Body Colour | Black |
NEMA Rating | - |
External Height - Imperial | 1.654" |
External Width - Imperial | 2.165" |
External Depth - Imperial | 2.165" |
Product Range | 2000 Series |
No. of Switch Holes | - |
SVHC | No SVHC (15-Jan-2019) |
Colour | Black |
External Depth | 42mm |
External Length / Height | 55mm |
External Width | 55mm |
Guide Slots | Yes |
Material | ABS |
ABS moulded box, 55x55x42mm, black | RS |
Enclosure, 2000 Series, General Purpose, Moulded, Pcb Box, 42 Mm, 55 Mm, 55 Mm Rohs Compliant: Yes |Camdenboss BIM2008/18-BLK/BLK | Newark Electronics |
PCB BOX ENCLOSURE, ABS, BLACK | element14 |
Camdenboss Plastic Enclosure 2000 55x55x42mm Black ABS IP54 | Distrelec |
Where can I find additional details, specifications and documents for a BIM2008/18-BLK/BLK?
Additional datasheets, footprints and schematics for BIM2008/18-BLK/BLK are listed on our Part Details page. You can also find images and similar parts to BIM2008/18-BLK/BLK on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BIM2008/18-BLK/BLK on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BIM2008/18-BLK/BLK price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BIM2008/18-BLK/BLK fall under?
The BIM2008/18-BLK/BLK is listed under Electrical & Lighting > Enclosures Racks & Accessories > Enclosures Boxes & Cases.
Can I view similar or alternative parts?
You can view similar parts to BIM2008/18-BLK/BLK when available in the Enclosures Boxes & Cases range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BIM2008/18-BLK/BLK you can contact the distributor directly for product support, shipping queries etc.
Is the BIM2008/18-BLK/BLK RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BIM2008/18-BLK/BLK have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and Distrelec have stock available or on a lead time for BIM2008/18-BLK/BLK.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BIM2008/18-BLK/BLK often in real-time on the comparison pages.
What if I can't find stock of BIM2008/18-BLK/BLK?
You can fill out our help required form which you can use to request a quote for BIM2008/18-BLK/BLK from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.