Status: | Unknown |
---|---|
Series: | 2000 Series |
RoHS: | Unknown |
Enclosure Type | Multipurpose |
---|---|
Enclosure Material | ABS |
External Height - Metric | 50mm |
External Width - Metric | 80mm |
External Depth - Metric | 172mm |
IP Rating | IP54 |
Body Colour | Grey |
NEMA Rating | - |
External Height - Imperial | 1.969" |
External Width - Imperial | 3.15" |
External Depth - Imperial | 6.772" |
Product Range | 2000 Series |
No. of Switch Holes | - |
SVHC | No SVHC (15-Jan-2019) |
Overall Width | 173mm |
BOX, ABS, FLANGED, GREY | element14 |
Multipurpose Enclosure, Abs, Grey | Newark Electronics |
Where can I find additional details, specifications and documents for a BIM2005/LUG-GY/GY?
Additional datasheets, footprints and schematics for BIM2005/LUG-GY/GY are listed on our Part Details page. You can also find images and similar parts to BIM2005/LUG-GY/GY on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BIM2005/LUG-GY/GY on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BIM2005/LUG-GY/GY price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BIM2005/LUG-GY/GY fall under?
The BIM2005/LUG-GY/GY is listed under Electrical & Lighting > Enclosures Racks & Accessories > Enclosures Boxes & Cases.
Can I view similar or alternative parts?
You can view similar parts to BIM2005/LUG-GY/GY when available in the Enclosures Boxes & Cases range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BIM2005/LUG-GY/GY you can contact the distributor directly for product support, shipping queries etc.
Is the BIM2005/LUG-GY/GY RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BIM2005/LUG-GY/GY have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for BIM2005/LUG-GY/GY.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BIM2005/LUG-GY/GY often in real-time on the comparison pages.
What if I can't find stock of BIM2005/LUG-GY/GY?
You can fill out our help required form which you can use to request a quote for BIM2005/LUG-GY/GY from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.