Status: | Unknown |
---|---|
Series: | 2000 Series |
RoHS: | Unknown |
Enclosure Type | Multipurpose |
---|---|
Enclosure Material | ABS |
External Height - Metric | 50mm |
External Width - Metric | 80mm |
External Depth - Metric | 172mm |
IP Rating | IP54 |
Body Colour | Black |
NEMA Rating | - |
External Height - Imperial | 1.97" |
External Width - Imperial | 3.15" |
External Depth - Imperial | 6.77" |
Product Range | 2000 Series |
No. of Switch Holes | - |
SVHC | No SVHC (15-Jan-2019) |
Overall Width | 173mm |
BOX, ABS, FLANGED, BLACK | element14 |
Abs Box - Lugged Lid - Black - 2" X 6-3/16" X 3-1/8" | Newark Electronics |
Where can I find additional details, specifications and documents for a BIM2005/LUG-BLK/BLK?
Additional datasheets, footprints and schematics for BIM2005/LUG-BLK/BLK are listed on our Part Details page. You can also find images and similar parts to BIM2005/LUG-BLK/BLK on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BIM2005/LUG-BLK/BLK on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BIM2005/LUG-BLK/BLK price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BIM2005/LUG-BLK/BLK fall under?
The BIM2005/LUG-BLK/BLK is listed under Electrical & Lighting > Enclosures Racks & Accessories > Enclosures Boxes & Cases.
Can I view similar or alternative parts?
You can view similar parts to BIM2005/LUG-BLK/BLK when available in the Enclosures Boxes & Cases range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BIM2005/LUG-BLK/BLK you can contact the distributor directly for product support, shipping queries etc.
Is the BIM2005/LUG-BLK/BLK RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BIM2005/LUG-BLK/BLK have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for BIM2005/LUG-BLK/BLK.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BIM2005/LUG-BLK/BLK often in real-time on the comparison pages.
What if I can't find stock of BIM2005/LUG-BLK/BLK?
You can fill out our help required form which you can use to request a quote for BIM2005/LUG-BLK/BLK from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.