Status: | Unknown |
---|---|
Series: | 2000 Series |
RoHS: | Unknown |
Enclosure Type | Flanged Lid |
---|---|
Enclosure Material | ABS |
External Height - Metric | 41mm |
External Width - Metric | 67mm |
External Depth - Metric | 140mm |
IP Rating | IP54 |
Body Colour | Grey |
NEMA Rating | - |
External Height - Imperial | 1.614" |
External Width - Imperial | 2.638" |
External Depth - Imperial | 5.512" |
Product Range | 2000 Series |
No. of Switch Holes | - |
SVHC | No SVHC (15-Jan-2019) |
Operating Temperature Max | 85°C |
Surface Finish | Polished |
IP54/65,Gry Flanged ABS Case,140x65x40mm | RS |
Flanged Lid Enclosure, Abs, Grey | Newark Electronics |
CamdenBoss BIM2004/IP-GY ABS Case Grey IP65 140 x 67 x 41mm 2000 Series | Rapid Electronics |
BOX, ABS, GREY, 140X65X40MM | element14 |
Where can I find additional details, specifications and documents for a BIM2004/IP-GY?
Additional datasheets, footprints and schematics for BIM2004/IP-GY are listed on our Part Details page. You can also find images and similar parts to BIM2004/IP-GY on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BIM2004/IP-GY on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BIM2004/IP-GY price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BIM2004/IP-GY fall under?
The BIM2004/IP-GY is listed under Electrical & Lighting > Enclosures Racks & Accessories > Enclosures Boxes & Cases.
Can I view similar or alternative parts?
You can view similar parts to BIM2004/IP-GY when available in the Enclosures Boxes & Cases range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BIM2004/IP-GY you can contact the distributor directly for product support, shipping queries etc.
Is the BIM2004/IP-GY RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BIM2004/IP-GY have stock available?
Authorised distributors including RS, Newark Electronics, Rapid Electronics, element14 and Farnell have stock available or on a lead time for BIM2004/IP-GY.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BIM2004/IP-GY often in real-time on the comparison pages.
What if I can't find stock of BIM2004/IP-GY?
You can fill out our help required form which you can use to request a quote for BIM2004/IP-GY from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.