Status: | Unknown |
---|---|
Series: | 2000 Series |
RoHS: | Unknown |
Enclosure Type | Multipurpose |
---|---|
Enclosure Material | ABS |
External Height - Metric | 39mm |
External Width - Metric | 56mm |
External Depth - Metric | 85mm |
IP Rating | IP54 |
Body Colour | Grey |
NEMA Rating | - |
External Height - Imperial | 1.54" |
External Width - Imperial | 2.2" |
External Depth - Imperial | 3.35" |
Product Range | 2000 Series |
No. of Switch Holes | - |
SVHC | No SVHC (15-Jan-2019) |
Enclosure, 2000 Series, Emc Shielded, Ip54, Multipurpose, 39 Mm, 56 Mm, 85 Mm Rohs Compliant: Yes |Camdenboss BIM2001/11-EMI/RFI | Newark Electronics |
BOX, ABS, SCREENED, GREY | element14 |
Where can I find additional details, specifications and documents for a BIM2001/11-EMI/RFI?
Additional datasheets, footprints and schematics for BIM2001/11-EMI/RFI are listed on our Part Details page. You can also find images and similar parts to BIM2001/11-EMI/RFI on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BIM2001/11-EMI/RFI on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BIM2001/11-EMI/RFI price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BIM2001/11-EMI/RFI fall under?
The BIM2001/11-EMI/RFI is listed under Electrical & Lighting > Enclosures Racks & Accessories > Enclosures Boxes & Cases.
Can I view similar or alternative parts?
You can view similar parts to BIM2001/11-EMI/RFI when available in the Enclosures Boxes & Cases range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BIM2001/11-EMI/RFI you can contact the distributor directly for product support, shipping queries etc.
Is the BIM2001/11-EMI/RFI RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BIM2001/11-EMI/RFI have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for BIM2001/11-EMI/RFI.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BIM2001/11-EMI/RFI often in real-time on the comparison pages.
What if I can't find stock of BIM2001/11-EMI/RFI?
You can fill out our help required form which you can use to request a quote for BIM2001/11-EMI/RFI from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.