Status: | Unknown |
---|---|
Series: | 2000 Series |
RoHS: | Unknown |
Enclosure Type | PCB Box |
---|---|
Enclosure Material | ABS |
External Height - Metric | 27mm |
External Width - Metric | 50mm |
External Depth - Metric | 75mm |
IP Rating | IP54 |
Body Colour | White |
NEMA Rating | - |
External Height - Imperial | 1.063" |
External Width - Imperial | 1.969" |
External Depth - Imperial | 2.953" |
Product Range | 2000 Series |
No. of Switch Holes | - |
SVHC | No SVHC (15-Jan-2019) |
Colour | White |
External Depth | 27mm |
External Length / Height | 75mm |
External Width | 50mm |
Guide Slots | Yes |
Material | ABS |
ABS moulded box, 75x49x27mm, ivory | RS |
Pcb Box Enclosure, Abs, White | Newark Electronics |
PCB BOX ENCLOSURE, ABS, WHITE | element14 |
Where can I find additional details, specifications and documents for a BIM2000/10-WH/WH?
Additional datasheets, footprints and schematics for BIM2000/10-WH/WH are listed on our Part Details page. You can also find images and similar parts to BIM2000/10-WH/WH on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BIM2000/10-WH/WH on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BIM2000/10-WH/WH price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BIM2000/10-WH/WH fall under?
The BIM2000/10-WH/WH is listed under Electrical & Lighting > Enclosures Racks & Accessories > Enclosures Boxes & Cases.
Can I view similar or alternative parts?
You can view similar parts to BIM2000/10-WH/WH when available in the Enclosures Boxes & Cases range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BIM2000/10-WH/WH you can contact the distributor directly for product support, shipping queries etc.
Is the BIM2000/10-WH/WH RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BIM2000/10-WH/WH have stock available?
Authorised distributors including RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for BIM2000/10-WH/WH.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BIM2000/10-WH/WH often in real-time on the comparison pages.
What if I can't find stock of BIM2000/10-WH/WH?
You can fill out our help required form which you can use to request a quote for BIM2000/10-WH/WH from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.