Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Enclosure Type | Desktop |
---|---|
Enclosure Material | ABS |
External Height - Metric | 72mm |
External Width - Metric | 215mm |
External Depth - Metric | 130mm |
IP Rating | IP54 |
Body Colour | Grey |
NEMA Rating | - |
External Height - Imperial | 2.835" |
External Width - Imperial | 8.465" |
External Depth - Imperial | 5.118" |
Product Range | - |
No. of Switch Holes | - |
SVHC | No SVHC (15-Jan-2019) |
Fixing Centres LxW | 170x85 |
BOX, ABS, ALU PANEL, GREY | Farnell |
Desktop Enclosure, Abs, Grey | Newark Electronics |
Where can I find additional details, specifications and documents for a BIM1006-GY/PG?
Additional datasheets, footprints and schematics for BIM1006-GY/PG are listed on our Part Details page. You can also find images and similar parts to BIM1006-GY/PG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BIM1006-GY/PG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BIM1006-GY/PG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BIM1006-GY/PG fall under?
The BIM1006-GY/PG is listed under Electrical & Lighting > Enclosures Racks & Accessories > Enclosures Boxes & Cases.
Can I view similar or alternative parts?
You can view similar parts to BIM1006-GY/PG when available in the Enclosures Boxes & Cases range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BIM1006-GY/PG you can contact the distributor directly for product support, shipping queries etc.
Is the BIM1006-GY/PG RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BIM1006-GY/PG have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for BIM1006-GY/PG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BIM1006-GY/PG often in real-time on the comparison pages.
What if I can't find stock of BIM1006-GY/PG?
You can fill out our help required form which you can use to request a quote for BIM1006-GY/PG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.