Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Supply Voltage V AC | 480V |
---|---|
Frequency | - |
Rotation Direction | - |
No. of Clutches | - |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Input Power | 15kW |
Operating Temperature Max | 55°C |
Operating Temperature Min | -20°C |
Starting Torque | - |
External Depth | 120mm |
External Length / Height | 85mm |
External Width | 90mm |
Height | 85mm |
Nom Operating Voltage | 400V |
Operating Temperature Range | -20°C to +55°C |
Supply Frequency | 50Hz |
Type | 0057302 |
Where can I find additional details, specifications and documents for a BI 9023 AC200-480V UH AC 400V 60A?
Additional datasheets, footprints and schematics for BI 9023 AC200-480V UH AC 400V 60A are listed on our Part Details page. You can also find images and similar parts to BI 9023 AC200-480V UH AC 400V 60A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BI 9023 AC200-480V UH AC 400V 60A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BI 9023 AC200-480V UH AC 400V 60A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BI 9023 AC200-480V UH AC 400V 60A fall under?
The BI 9023 AC200-480V UH AC 400V 60A is listed under Electrical & Lighting > Industrial Automation & Control Gear > Motor Starters & Controllers.
Can I view similar or alternative parts?
You can view similar parts to BI 9023 AC200-480V UH AC 400V 60A when available in the Motor Starters & Controllers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BI 9023 AC200-480V UH AC 400V 60A you can contact the distributor directly for product support, shipping queries etc.
Is the BI 9023 AC200-480V UH AC 400V 60A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BI 9023 AC200-480V UH AC 400V 60A have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for BI 9023 AC200-480V UH AC 400V 60A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BI 9023 AC200-480V UH AC 400V 60A often in real-time on the comparison pages.
What if I can't find stock of BI 9023 AC200-480V UH AC 400V 60A?
You can fill out our help required form which you can use to request a quote for BI 9023 AC200-480V UH AC 400V 60A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.