Status: | Unknown |
---|---|
Series: | BHS Series |
RoHS: | Unknown |
Prices starting from US$0.23
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.26
|
1,000
in stock
|
Buy Now | |
Heilind Electronics
from US$0.64
|
16,380
in stock
|
Buy Now | |
Newark Electronics
from US$0.23
|
4,350
in stock
|
Buy Now | |
element14
from US$0.39
|
4,350
in stock
|
Buy Now | |
Farnell
from US$0.25
|
4,350
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.64
|
3,822
in stock
|
Buy Now |
Product Range | BHS Series |
---|---|
Gender | Receptacle |
No. of Positions | 2Ways |
Pitch Spacing | 3.5mm |
For Use With | - |
SVHC | No SVHC (27-Jun-2018) |
2POS 3.5MM BHS CONN WTW | Heilind Electronics |
Rcpt Housing, 2Pos, Pa 66, Natural | Newark Electronics |
RCPT HOUSING, 2POS, PA 66, NATURAL | element14 |
BHS Receptacle | RS |
Where can I find additional details, specifications and documents for a BHSMR-02VS?
Additional datasheets, footprints and schematics for BHSMR-02VS are listed on our Part Details page. You can also find images and similar parts to BHSMR-02VS on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BHSMR-02VS on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BHSMR-02VS price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BHSMR-02VS fall under?
The BHSMR-02VS is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to BHSMR-02VS when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BHSMR-02VS you can contact the distributor directly for product support, shipping queries etc.
Is the BHSMR-02VS RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BHSMR-02VS have stock available?
Authorised distributors including Heilind Electronics, Newark Electronics, element14, Farnell and Heilind Electronics Asia have stock available or on a lead time for BHSMR-02VS.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BHSMR-02VS often in real-time on the comparison pages.
What if I can't find stock of BHSMR-02VS?
You can fill out our help required form which you can use to request a quote for BHSMR-02VS from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.