Status: | Unknown |
---|---|
Series: | BH Series |
RoHS: | Unknown |
Prices starting from US$0.09
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.13
|
7,240
in stock
|
Buy Now | |
Heilind Electronics
from US$0.14
|
53,123
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.14
|
15,937
in stock
|
Buy Now | |
TTI Europe
from US$0.09
|
13,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.11
|
6,334
in stock
|
Buy Now | |
element14
from US$0.19
|
6,334
in stock
|
Buy Now | |
Farnell
from US$0.10
|
6,334
in stock
|
Buy Now | |
Conrad
from US$0.15
|
246
in stock
|
Buy Now | |
Future Electronics
from US$0.10
|
-
|
Buy Now |
Pitch Spacing | 8mm |
---|---|
No. of Contacts | 3Contacts |
Gender | Receptacle |
Product Range | BH Series |
Contact Termination Type | Crimp |
No. of Rows | 1Rows |
Contact Plating | Tin Plated Contacts |
Contact Material | Brass |
SVHC | No SVHC (27-Jun-2018) |
Contact Termination | Crimp |
PITCH8.0MM,1A,AWG#28-#22 | TTI Europe |
BH 4.0mm housing 3 way | RS |
Wire-To-Board Connector, Bh Series, Crimp, Receptacle, 3, 8 Mm, Tin Plated Contacts Rohs Compliant: Yes |Jst (Japan Solderless Terminals) BHR-03VS-1 | Newark Electronics |
HOUSING, 4MM PITCH, 3WAY, BH SERIES | element14 |
Content: 1 pc(s) | Conrad |
BHR Series 2 Position 4 mm Pitch Surface Mount Housing Connector | Future Electronics |
Where can I find additional details, specifications and documents for a BHR-03VS-1?
Additional datasheets, footprints and schematics for BHR-03VS-1 are listed on our Part Details page. You can also find images and similar parts to BHR-03VS-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BHR-03VS-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BHR-03VS-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BHR-03VS-1 fall under?
The BHR-03VS-1 is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to BHR-03VS-1 when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BHR-03VS-1 you can contact the distributor directly for product support, shipping queries etc.
Is the BHR-03VS-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BHR-03VS-1 have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, TTI Europe, RS and Newark Electronics have stock available or on a lead time for BHR-03VS-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BHR-03VS-1 often in real-time on the comparison pages.
What if I can't find stock of BHR-03VS-1?
You can fill out our help required form which you can use to request a quote for BHR-03VS-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.