Status: | Recommended |
---|---|
Series: | - |
RoHS: | Compliant |
Wide operating voltage range: Vcc = 2.6 V~5.5 V |
Built-in 8th order LPF |
Built-in sync-tip clamp circuit |
Compact HVSOF6 package (3.0 mm × 1.6 mm × 0.75 mm) |
Built-in standby function Standby current: 0uA (typ.) |
Selectable gain 6dB (BH76106HFV, BH76206HFV), 9dB (BH76109HFV), 12dB (BH76112HFV) |
Selectable filter characteristics f = 4.5 MHz (BH761xxHFV), f = 6.0 MHz (BH76206HFV) |
Vcc(Min.)[V] | 2.6 |
---|---|
Vcc(Max.)[V] | 5.5 |
Iq[mA] | 7 |
Number of Outputs | 1 |
Number of Inputs | 1 |
Input Type | CLAMP |
Output type | DC Output |
Frequency response 1 | 0.1(4.5MHz) |
Frequency response 2 | -45(23.5MHz) |
LPF | 8th order, 4.5MHz |
75ohm driver | Yes |
I/F | PORT |
Operating Temperature (Min.)[°C] | -40 |
Operating Temperature (Max.)[°C] | 85 |
Package Size [mm] | 1.6x3 (t=0.75) |
Data Sheet |
---|
BH76109HFV Data Sheet |
Application Note |
---|
Design Guide and Example of Stencil for Exposed Pad |
Schematic Design & Verification |
---|
Impedance Characteristics of Bypass Capacitor |
Package Information |
---|
Package Information |
Anti-Whisker formation |
Manufacturing Data |
---|
Factory Information |
Environmental Data |
---|
UL94 Flame Classifications of Mold Compound |
Compliance with the ELV directive |
RoHS Comission Delegated Directive |
Export Information |
---|
The Export Control Order |
Export Administration Regulations(EAR) |
Video Driver 6-Pin HVSOF T/R | Avnet America |
IC, SINGLE OUTPUT VIDEO DRIVER | Farnell |
Where can I find additional details, specifications and documents for a BH76109HFV-TR?
Additional datasheets, footprints and schematics for BH76109HFV-TR are listed on our Part Details page. You can also find images and similar parts to BH76109HFV-TR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BH76109HFV-TR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BH76109HFV-TR price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BH76109HFV-TR you can contact the distributor directly for product support, shipping queries etc.
Is the BH76109HFV-TR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.
Which authorised distributors for BH76109HFV-TR have stock available?
Authorised distributors including Chip One Stop, CoreStaff, Avnet America and Farnell have stock available or on a lead time for BH76109HFV-TR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BH76109HFV-TR often in real-time on the comparison pages.
What if I can't find stock of BH76109HFV-TR?
You can fill out our help required form which you can use to request a quote for BH76109HFV-TR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.