Status: | Unknown |
---|---|
Series: | Octal 10-Bit SAR ADCs |
RoHS: | Unknown |
Resolution (Bits) | 10bit |
---|---|
Sampling Rate | 220kSPS |
Input Channel Type | Single Ended |
Data Interface | SPI |
Supply Voltage Type | Single |
Supply Voltage Min | 2.7V |
Supply Voltage Max | 5.25V |
ADC / DAC Case Style | SSOP-B |
No. of Pins | 16Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | Octal 10-Bit SAR ADCs |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2019) |
ADC Single SAR 220ksps 10-Bit SPI 16-Pin SSOP Emboss T/R | Avnet America |
ADC, 10BIT, -40 TO 85DEG C | Farnell |
Adc, 10Bit, -40 To 85Deg C | Newark Electronics |
Where can I find additional details, specifications and documents for a BH2715FV-E2?
Additional datasheets, footprints and schematics for BH2715FV-E2 are listed on our Part Details page. You can also find images and similar parts to BH2715FV-E2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BH2715FV-E2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BH2715FV-E2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BH2715FV-E2 fall under?
The BH2715FV-E2 is listed under Rohm Parts.
Can I view similar or alternative parts?
You can view similar parts to BH2715FV-E2 when available in the Rohm Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BH2715FV-E2 you can contact the distributor directly for product support, shipping queries etc.
Is the BH2715FV-E2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BH2715FV-E2 have stock available?
Authorised distributors including CoreStaff, Avnet America, element14, Farnell and Newark Electronics have stock available or on a lead time for BH2715FV-E2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BH2715FV-E2 often in real-time on the comparison pages.
What if I can't find stock of BH2715FV-E2?
You can fill out our help required form which you can use to request a quote for BH2715FV-E2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.