Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Kit Application Type | Sensor |
---|---|
Silicon Manufacturer | Rohm Semiconductor |
Silicon Core Number | BH1792GLC |
Application Sub Type | Heart Rate Monitor |
Kit Contents | Eval Board BH1792GLC |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Eval Board, Heart Rate Monitor | Newark Electronics |
EVAL BOARD, HEART RATE MONITOR | element14 |
BH1792GLC Optical Sensor for Heart Rate Monitor Evaluation Board | Avnet America |
Where can I find additional details, specifications and documents for a BH1792GLC-EVK-001?
Additional datasheets, footprints and schematics for BH1792GLC-EVK-001 are listed on our Part Details page. You can also find images and similar parts to BH1792GLC-EVK-001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BH1792GLC-EVK-001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BH1792GLC-EVK-001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BH1792GLC-EVK-001 fall under?
The BH1792GLC-EVK-001 is listed under Rohm Parts.
Can I view similar or alternative parts?
You can view similar parts to BH1792GLC-EVK-001 when available in the Rohm Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BH1792GLC-EVK-001 you can contact the distributor directly for product support, shipping queries etc.
Is the BH1792GLC-EVK-001 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BH1792GLC-EVK-001 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for BH1792GLC-EVK-001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BH1792GLC-EVK-001 often in real-time on the comparison pages.
What if I can't find stock of BH1792GLC-EVK-001?
You can fill out our help required form which you can use to request a quote for BH1792GLC-EVK-001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.