Status: | Recommended |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.36
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.57
|
No stock
|
Buy Now | |
Future Electronics
from US$0.54
|
9,000
in stock
|
Buy Now | |
Avnet Asia
from US$0.78
|
6,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.36
|
4,200
in stock
|
Buy Now | |
Newark Electronics
from US$0.62
|
3,775
in stock
|
Buy Now | |
element14
from US$0.77
|
3,775
in stock
|
Buy Now | |
Farnell
from US$0.73
|
3,775
in stock
|
Buy Now | |
CoreStaff
from US$0.41
|
1,610
in stock
|
Buy Now | |
Avnet America
from US$0.51
|
-
|
Buy Now |
Compact surface mount package 1.6 × 1.6 mm |
Spectral sensitivity close to human eyes sensitivity |
High sensitivity type |
Output current in proportion to brightness |
The influence of infrared is very small by an infrared cut filter |
Supply voltage operates from 2.4V to 5.5V |
Built-in shutdown function |
3 steps controllable output current gain |
1.8V logic input interface |
Low sensitivity variation (+/-15%) |
Sensor Type | Analog ALS |
---|---|
Vcc(Min.)[V] | 2.4 |
Vcc(Max.)[V] | 5.5 |
Output Type | Current(Source) |
illuminance Measurement Range[lx] | 0 to 50, 000 |
Output Sensitivity Gain | 3 Step |
Sensitivity Variations[%] | ±15 |
Operating Temperature (Min.)[°C] | -40 |
Operating Temperature (Max.)[°C] | 85 |
Package Size [mm] | 1.6x1.6 (t=0.6) |
Data Sheet |
---|
BH1680FVC Data Sheet |
Application Note |
---|
Design Guide and Example of Stencil for Exposed Pad |
Schematic Design & Verification |
---|
Impedance Characteristics of Bypass Capacitor |
Package Information |
---|
Package Information |
Anti-Whisker formation |
Manufacturing Data |
---|
Factory Information |
Environmental Data |
---|
UL94 Flame Classifications of Mold Compound |
Compliance with the ELV directive |
RoHS Comission Delegated Directive |
Export Information |
---|
The Export Control Order |
Export Administration Regulations(EAR) |
BH1680FVC is an analog current output ambient light sensor | Future Electronics |
Ambient Light Sensor Light to Current Analog(Current) O/P 5-Pin WSOF Embossed Carrier T/R | Avnet Asia |
Ambient Light Sensor, Sot-553-5 | Newark Electronics |
AMBIENT LIGHT SENSOR, SOT-553-5 | element14 |
Ambient Light Sensor,current o/p,WSOF5 | RS |
Where can I find additional details, specifications and documents for a BH1680FVC-TR?
Additional datasheets, footprints and schematics for BH1680FVC-TR are listed on our Part Details page. You can also find images and similar parts to BH1680FVC-TR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BH1680FVC-TR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BH1680FVC-TR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BH1680FVC-TR fall under?
The BH1680FVC-TR is listed under Sensors & Transducers > Sensors > Light Sensors > Ambient Light Photo Sensors.
Can I view similar or alternative parts?
You can view similar parts to BH1680FVC-TR when available in the Ambient Light Photo Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BH1680FVC-TR you can contact the distributor directly for product support, shipping queries etc.
Is the BH1680FVC-TR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.
Which authorised distributors for BH1680FVC-TR have stock available?
Authorised distributors including Future Electronics, Avnet Asia, Chip One Stop, Newark Electronics and element14 have stock available or on a lead time for BH1680FVC-TR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BH1680FVC-TR often in real-time on the comparison pages.
What if I can't find stock of BH1680FVC-TR?
You can fill out our help required form which you can use to request a quote for BH1680FVC-TR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.