Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Accessory Type | Board Holder |
---|---|
For Use With | Oki Metcal PCT-100 Focused Convection Pre Heater |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Heat Temperature Max | 40°C |
Output Power | 450W |
OKI BH100 Circuit Board Holder | RS |
Board Holder, For Pre-Heater | Newark Electronics |
BOARD HOLDER, FOR PRE-HEATER | element14 |
Metcal Printed Circuit Board Holder | Distrelec |
Where can I find additional details, specifications and documents for a BH-100?
Additional datasheets, footprints and schematics for BH-100 are listed on our Part Details page. You can also find images and similar parts to BH-100 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BH-100 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BH-100 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BH-100 fall under?
The BH-100 is listed under Tools & Production Supplies > Soldering Stations & Accessories > Soldering Stations.
Can I view similar or alternative parts?
You can view similar parts to BH-100 when available in the Soldering Stations range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BH-100 you can contact the distributor directly for product support, shipping queries etc.
Is the BH-100 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BH-100 have stock available?
Authorised distributors including RS, Newark Electronics, element14, Distrelec and Farnell have stock available or on a lead time for BH-100.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BH-100 often in real-time on the comparison pages.
What if I can't find stock of BH-100?
You can fill out our help required form which you can use to request a quote for BH-100 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.