Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.38
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.38
|
3,881
in stock
|
Buy Now | |
Chip One Stop
from US$0.55
|
5,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.68
|
3,881
in stock
|
Buy Now | |
element14
from US$0.49
|
3,881
in stock
|
Buy Now | |
Future Electronics
from US$0.46
|
-
|
Buy Now | |
Avnet America
from US$0.45
|
-
|
Buy Now | |
Richardson RFPD
from US$0.54
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Frequency Min | 40MHz |
---|---|
Frequency Max | 4GHz |
Gain | 22.5dB |
Noise Figure Typ | 0.8dB |
RF IC Case Style | HXSON |
No. of Pins | 6Pins |
Supply Voltage Min | 1.5V |
Supply Voltage Max | 5V |
Operating Temperature Min | - |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Rf Amplifier, 4Ghz, Hxson-6 | Newark Electronics |
RF AMPLIFIER, 4GHZ, HXSON-6 | element14 |
BGU6104 Series 4 GHz Wideband Silicon Amplifier MMIC - HXSON-6EP | Future Electronics |
RF Amp Chip Single GP 4GHz 5V 6-Pin HXSON EP | Avnet America |
RF & MW LNA | Richardson RFPD |
Where can I find additional details, specifications and documents for a BGU6104 147?
Additional datasheets, footprints and schematics for BGU6104 147 are listed on our Part Details page. You can also find images and similar parts to BGU6104 147 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BGU6104 147 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BGU6104 147 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BGU6104 147 fall under?
The BGU6104 147 is listed under NXP Semiconductors Parts.
Can I view similar or alternative parts?
You can view similar parts to BGU6104 147 when available in the NXP Semiconductors Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BGU6104 147 you can contact the distributor directly for product support, shipping queries etc.
Is the BGU6104 147 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BGU6104 147 have stock available?
Authorised distributors including Chip One Stop, Newark Electronics, element14, Farnell and Future Electronics have stock available or on a lead time for BGU6104 147.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BGU6104 147 often in real-time on the comparison pages.
What if I can't find stock of BGU6104 147?
You can fill out our help required form which you can use to request a quote for BGU6104 147 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.