Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.43
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.49
|
No stock
|
Buy Now | |
Chip One Stop
from US$0.43
|
2,900
in stock
|
Buy Now | |
Newark Electronics
from US$0.70
|
-
|
Buy Now | |
Future Electronics
from US$0.46
|
-
|
Buy Now | |
Avnet America
from US$0.44
|
-
|
Buy Now | |
element14
from US$0.49
|
-
|
Buy Now | |
Richardson RFPD
from US$0.53
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Frequency Min | 4GHz |
---|---|
Frequency Max | 40MHz |
Gain | 18.5dB |
Noise Figure Typ | 1dB |
RF IC Case Style | HXSON |
No. of Pins | 6Pins |
Supply Voltage Min | 1.5V |
Supply Voltage Max | 5V |
Operating Temperature Min | - |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Rf Amplifier, 40Mhz, Hxson-6 | Newark Electronics |
BGU6102 Series 5 V 40 MHz - 4 GHz Wideband Low-Noise Amplifier MMIC - HXSON-6 | Future Electronics |
RF Low Noise Amp Single 4GHz 31.5dB 6-Pin HXSON | Avnet America |
RF AMPLIFIER, 40MHZ, HXSON-6 | element14 |
RF & MW LNA | Richardson RFPD |
Where can I find additional details, specifications and documents for a BGU6102 147?
Additional datasheets, footprints and schematics for BGU6102 147 are listed on our Part Details page. You can also find images and similar parts to BGU6102 147 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BGU6102 147 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BGU6102 147 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BGU6102 147 fall under?
The BGU6102 147 is listed under NXP Semiconductors Parts.
Can I view similar or alternative parts?
You can view similar parts to BGU6102 147 when available in the NXP Semiconductors Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BGU6102 147 you can contact the distributor directly for product support, shipping queries etc.
Is the BGU6102 147 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BGU6102 147 have stock available?
Authorised distributors including Chip One Stop, Newark Electronics, Future Electronics, Avnet America and element14 have stock available or on a lead time for BGU6102 147.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BGU6102 147 often in real-time on the comparison pages.
What if I can't find stock of BGU6102 147?
You can fill out our help required form which you can use to request a quote for BGU6102 147 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.