Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Frequency Min | 100MHz |
---|---|
Frequency Max | 3.8GHz |
RF IC Case Style | ATSLP |
No. of Pins | 18Pins |
Supply Voltage Min | 2.5V |
Supply Voltage Max | 3.4V |
Operating Temperature Min | -30°C |
RoHS Compliant | Yes |
RF Switch Dual SP5T 0.1Hz to 3.8GHz 18-Pin ATSLP T/R | Avnet America |
RF SWITCH, 3.8GHZ, -30 TO 85DEG C | Farnell |
Where can I find additional details, specifications and documents for a BGSX210MA18E6327XTSA1?
Additional datasheets, footprints and schematics for BGSX210MA18E6327XTSA1 are listed on our Part Details page. You can also find images and similar parts to BGSX210MA18E6327XTSA1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BGSX210MA18E6327XTSA1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BGSX210MA18E6327XTSA1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BGSX210MA18E6327XTSA1 fall under?
The BGSX210MA18E6327XTSA1 is listed under Semiconductors - ICs > RF > RF Switches.
Can I view similar or alternative parts?
You can view similar parts to BGSX210MA18E6327XTSA1 when available in the RF Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BGSX210MA18E6327XTSA1 you can contact the distributor directly for product support, shipping queries etc.
Is the BGSX210MA18E6327XTSA1 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for BGSX210MA18E6327XTSA1 have stock available?
Authorised distributors including Avnet America, element14 and Farnell have stock available or on a lead time for BGSX210MA18E6327XTSA1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BGSX210MA18E6327XTSA1 often in real-time on the comparison pages.
What if I can't find stock of BGSX210MA18E6327XTSA1?
You can fill out our help required form which you can use to request a quote for BGSX210MA18E6327XTSA1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.