Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Frequency Min | 100MHz |
---|---|
Frequency Max | 2.7GHz |
RF IC Case Style | VCCN |
No. of Pins | 20Pins |
Supply Voltage Min | 2.85V |
Supply Voltage Max | 4.7V |
Operating Temperature Min | -30°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
RF SWITCH, SP8T, 0.1-2.7GHZ, VCCN-20 | Farnell |
Where can I find additional details, specifications and documents for a BGSF18DM20E6327XUMA1?
Additional datasheets, footprints and schematics for BGSF18DM20E6327XUMA1 are listed on our Part Details page. You can also find images and similar parts to BGSF18DM20E6327XUMA1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BGSF18DM20E6327XUMA1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BGSF18DM20E6327XUMA1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BGSF18DM20E6327XUMA1 fall under?
The BGSF18DM20E6327XUMA1 is listed under Electronic & Electrical Components > Semiconductors - ICs > RF.
Can I view similar or alternative parts?
You can view similar parts to BGSF18DM20E6327XUMA1 when available in the RF range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BGSF18DM20E6327XUMA1 you can contact the distributor directly for product support, shipping queries etc.
Is the BGSF18DM20E6327XUMA1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BGSF18DM20E6327XUMA1 have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for BGSF18DM20E6327XUMA1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BGSF18DM20E6327XUMA1 often in real-time on the comparison pages.
What if I can't find stock of BGSF18DM20E6327XUMA1?
You can fill out our help required form which you can use to request a quote for BGSF18DM20E6327XUMA1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.