Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Frequency Max | 6GHz |
---|---|
RF IC Case Style | TSLP |
No. of Pins | 10Pins |
RoHS Compliant | Yes |
Rf Switch, 6Ghz, Tslp | Newark Electronics |
RF SWITCH, 6GHZ, TSLP | element14 |
Infineon BGSA143ML10E6327XTSA1 | RS |
RF Switch Single SP4T 10-Pin TSLP T/R | Avnet America |
Where can I find additional details, specifications and documents for a BGSA143ML10E6327XTSA1?
Additional datasheets, footprints and schematics for BGSA143ML10E6327XTSA1 are listed on our Part Details page. You can also find images and similar parts to BGSA143ML10E6327XTSA1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BGSA143ML10E6327XTSA1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BGSA143ML10E6327XTSA1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BGSA143ML10E6327XTSA1 fall under?
The BGSA143ML10E6327XTSA1 is listed under Semiconductors - ICs > RF > RF Switches.
Can I view similar or alternative parts?
You can view similar parts to BGSA143ML10E6327XTSA1 when available in the RF Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BGSA143ML10E6327XTSA1 you can contact the distributor directly for product support, shipping queries etc.
Is the BGSA143ML10E6327XTSA1 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for BGSA143ML10E6327XTSA1 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Avnet America have stock available or on a lead time for BGSA143ML10E6327XTSA1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BGSA143ML10E6327XTSA1 often in real-time on the comparison pages.
What if I can't find stock of BGSA143ML10E6327XTSA1?
You can fill out our help required form which you can use to request a quote for BGSA143ML10E6327XTSA1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.