Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Frequency Min | 0.1GHz |
---|---|
Frequency Max | 5GHz |
RF IC Case Style | TSNP |
No. of Pins | 10Pins |
Supply Voltage Min | 1.8V |
Supply Voltage Max | 3.6V |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
SP3T RF CMOS ANTENNA SWITCH, TSNP-10 | Farnell |
Where can I find additional details, specifications and documents for a BGSA13GN10E6327XTSA1?
Additional datasheets, footprints and schematics for BGSA13GN10E6327XTSA1 are listed on our Part Details page. You can also find images and similar parts to BGSA13GN10E6327XTSA1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BGSA13GN10E6327XTSA1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BGSA13GN10E6327XTSA1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BGSA13GN10E6327XTSA1 fall under?
The BGSA13GN10E6327XTSA1 is listed under Infineon Technologies Parts.
Can I view similar or alternative parts?
You can view similar parts to BGSA13GN10E6327XTSA1 when available in the Infineon Technologies Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BGSA13GN10E6327XTSA1 you can contact the distributor directly for product support, shipping queries etc.
Is the BGSA13GN10E6327XTSA1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BGSA13GN10E6327XTSA1 have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for BGSA13GN10E6327XTSA1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BGSA13GN10E6327XTSA1 often in real-time on the comparison pages.
What if I can't find stock of BGSA13GN10E6327XTSA1?
You can fill out our help required form which you can use to request a quote for BGSA13GN10E6327XTSA1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.