Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Bluetooth Version | Bluetooth LE 5.0, 5.1 |
---|---|
Supply Voltage Min | 1.8V |
Supply Voltage Max | 3.8V |
Signal Range Max | 600m |
Data Rate | 2Mbps |
Receive Sensitivity | -91.2dBm |
RoHS Compliant | Yes |
BLE MODULE, V5.0, 2.4 TO 2.4835GHZ | element14 |
Ble Module, V5.0, 2.4 To 2.4835Ghz | Newark Electronics |
BGM13P Wireless Bluetooth Module, PCB, +8 dBm, 2.4 GHz, 512 kB flash, -40 to 85 C, U.FL Connector | Symmetry Electronics |
Where can I find additional details, specifications and documents for a BGM13P22F512GE-V2?
Additional datasheets, footprints and schematics for BGM13P22F512GE-V2 are listed on our Part Details page. You can also find images and similar parts to BGM13P22F512GE-V2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BGM13P22F512GE-V2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BGM13P22F512GE-V2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BGM13P22F512GE-V2 fall under?
The BGM13P22F512GE-V2 is listed under Wireless Modules & Adaptors > Communications & Networking Modules > Bluetooth Modules & Adaptors.
Can I view similar or alternative parts?
You can view similar parts to BGM13P22F512GE-V2 when available in the Bluetooth Modules & Adaptors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BGM13P22F512GE-V2 you can contact the distributor directly for product support, shipping queries etc.
Is the BGM13P22F512GE-V2 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for BGM13P22F512GE-V2 have stock available?
Authorised distributors including element14, Farnell, Newark Electronics and Symmetry Electronics have stock available or on a lead time for BGM13P22F512GE-V2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BGM13P22F512GE-V2 often in real-time on the comparison pages.
What if I can't find stock of BGM13P22F512GE-V2?
You can fill out our help required form which you can use to request a quote for BGM13P22F512GE-V2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.