Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Frequency Min | 0Hz |
---|---|
Frequency Max | 2.2GHz |
Gain | 14dB |
Noise Figure Typ | 4.6dB |
RF IC Case Style | TSSOP |
No. of Pins | 6Pins |
Supply Voltage Min | 4.5V |
Supply Voltage Max | 5.5V |
Operating Temperature Min | - |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Mmic Wideband Amplifier/Reel Rohs Compliant: Yes |Nxp BGM1013,115 | Newark Electronics |
RF AMPLIFIER, 2.2GHZ, TSSOP-6 | Farnell |
Where can I find additional details, specifications and documents for a BGM1013 115?
Additional datasheets, footprints and schematics for BGM1013 115 are listed on our Part Details page. You can also find images and similar parts to BGM1013 115 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BGM1013 115 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BGM1013 115 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BGM1013 115 fall under?
The BGM1013 115 is listed under NXP Semiconductors Parts.
Can I view similar or alternative parts?
You can view similar parts to BGM1013 115 when available in the NXP Semiconductors Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BGM1013 115 you can contact the distributor directly for product support, shipping queries etc.
Is the BGM1013 115 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BGM1013 115 have stock available?
Authorised distributors including Newark Electronics and Farnell have stock available or on a lead time for BGM1013 115.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BGM1013 115 often in real-time on the comparison pages.
What if I can't find stock of BGM1013 115?
You can fill out our help required form which you can use to request a quote for BGM1013 115 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.