Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Sensor Output | PNP |
---|---|
Sensing Range Max | 50mm |
Supply Voltage DC Min | 10V |
Supply Voltage DC Max | 30V |
Output Current | 200mA |
Product Range | - |
SVHC | No SVHC (17-Dec-2015) |
Approval Bodies | CE |
Contact Configuration | 1NO / 1NC |
External Depth | 79mm |
External Length / Height | 10mm |
External Width | 70mm |
Frequency Response Max | 1.5kHz |
IP / NEMA Rating | IP65 |
Material | Aluminium |
Operating Current | 200mA |
Operating Frequency | 1500Hz |
Operating Temperature Max | 60°C |
Operating Temperature Min | -10°C |
Sensing Range | 0mm to 50mm |
Sensor Input | Optical |
Slot Width | 50mm |
Supply Current | 35mA |
Supply Voltage Range DC | 10V to 30V |
FORK SENSOR, Thru-beam, PNP 50mm | RS |
SLOT SENSOR, 50MM, PNP | Farnell |
Where can I find additional details, specifications and documents for a BGL 50A-001-S 49?
Additional datasheets, footprints and schematics for BGL 50A-001-S 49 are listed on our Part Details page. You can also find images and similar parts to BGL 50A-001-S 49 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BGL 50A-001-S 49 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BGL 50A-001-S 49 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BGL 50A-001-S 49 fall under?
The BGL 50A-001-S 49 is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to BGL 50A-001-S 49 when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BGL 50A-001-S 49 you can contact the distributor directly for product support, shipping queries etc.
Is the BGL 50A-001-S 49 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BGL 50A-001-S 49 have stock available?
Authorised distributors including RS and Farnell have stock available or on a lead time for BGL 50A-001-S 49.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BGL 50A-001-S 49 often in real-time on the comparison pages.
What if I can't find stock of BGL 50A-001-S 49?
You can fill out our help required form which you can use to request a quote for BGL 50A-001-S 49 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.