Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.11
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.11
|
No stock
|
Buy Now | |
Future Electronics
from US$0.11
|
3,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.14
|
2,990
in stock
|
Buy Now | |
Newark Electronics
from US$0.16
|
-
|
Buy Now | |
Avnet America
from US$0.11
|
-
|
Buy Now | |
element14
from US$0.12
|
-
|
Buy Now | |
Richardson RFPD
from US$0.13
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Frequency Min | 0Hz |
---|---|
Frequency Max | 2.2GHz |
Gain | 26.4dB |
Noise Figure Typ | 3.8dB |
RF IC Case Style | SOT-363 |
No. of Pins | 6Pins |
Supply Voltage Min | 4.5V |
Supply Voltage Max | 5.5V |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
BGA2867 Series 5.5 V 2.2 GHz Surface Mount Low Noise Amplifier - SOT-363 | Future Electronics |
Rf Amplifier, 2.2Ghz, -40 To 85Deg C | Newark Electronics |
RF Amp Chip Single Power Amp 2.2GHz 5.5V 6-Pin TSSOP T/R | Avnet America |
MMIC RF AMP, 2.2GHZ, 26.4DB, SOT-363-6 | element14 |
GAIN BLOCK | Richardson RFPD |
Where can I find additional details, specifications and documents for a BGA2867 115?
Additional datasheets, footprints and schematics for BGA2867 115 are listed on our Part Details page. You can also find images and similar parts to BGA2867 115 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BGA2867 115 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BGA2867 115 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BGA2867 115 fall under?
The BGA2867 115 is listed under Electronic & Electrical Components > Semiconductors - ICs > RF.
Can I view similar or alternative parts?
You can view similar parts to BGA2867 115 when available in the RF range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BGA2867 115 you can contact the distributor directly for product support, shipping queries etc.
Is the BGA2867 115 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BGA2867 115 have stock available?
Authorised distributors including Future Electronics, Chip One Stop, Newark Electronics, Avnet America and element14 have stock available or on a lead time for BGA2867 115.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BGA2867 115 often in real-time on the comparison pages.
What if I can't find stock of BGA2867 115?
You can fill out our help required form which you can use to request a quote for BGA2867 115 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.