Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Thermal Resistance | 11°C/W |
---|---|
Packages Cooled | BGA |
External Width - Metric | 40mm |
External Height - Metric | 23mm |
External Length - Metric | 40mm |
External Diameter - Metric | - |
Heat Sink Material | Aluminium |
External Width - Imperial | 1.575" |
External Height - Imperial | 0.906" |
External Length - Imperial | 1.575" |
External Diameter - Imperial | - |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
HEAT SINK, BGA, STANDARD, 11°C/W | Farnell |
Where can I find additional details, specifications and documents for a BGA-STD-075?
Additional datasheets, footprints and schematics for BGA-STD-075 are listed on our Part Details page. You can also find images and similar parts to BGA-STD-075 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BGA-STD-075 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BGA-STD-075 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BGA-STD-075 fall under?
The BGA-STD-075 is listed under Electronic & Electrical Components > Heatsinks & Thermal Management > Natural Convection Heatsinks.
Can I view similar or alternative parts?
You can view similar parts to BGA-STD-075 when available in the Natural Convection Heatsinks range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BGA-STD-075 you can contact the distributor directly for product support, shipping queries etc.
Is the BGA-STD-075 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BGA-STD-075 have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for BGA-STD-075.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BGA-STD-075 often in real-time on the comparison pages.
What if I can't find stock of BGA-STD-075?
You can fill out our help required form which you can use to request a quote for BGA-STD-075 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.