Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Thermal Conductivity | 0.8W/m.K |
---|---|
Conductive Material | - |
Thickness | 1.52mm |
Thermal Impedance | - |
Dielectric Strength | - |
External Length | - |
External Width | 100mm |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Breakdown Voltage Vbr | 6kV |
Dielectric Constant | 5.5 |
External Depth | 1.5mm |
External Length / Height | 100mm |
Insulator Body Material | Gap Pad VO Soft |
Length | 100mm |
Material | Gap Pad VO Soft |
Operating Temperature Max | 200°C |
Operating Temperature Min | -60°C |
Operating Temperature Range | -60°C to +200°C |
Overall Width | 100mm |
Thermal Conductivity (Cal/cm³/K) | 0.8Cal/cm³/K |
Volume Resistivity | 100000Mohm-m |
Gap Pad, Vo Soft | Newark Electronics |
GAP PAD VO SOFT, .060" 4"X4" SHEET | element14 |
Where can I find additional details, specifications and documents for a BG405792?
Additional datasheets, footprints and schematics for BG405792 are listed on our Part Details page. You can also find images and similar parts to BG405792 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BG405792 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BG405792 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BG405792 fall under?
The BG405792 is listed under Electronic & Electrical Components > Heatsinks & Thermal Management > Mounting Kits & Thermal lnterface Materials.
Can I view similar or alternative parts?
You can view similar parts to BG405792 when available in the Mounting Kits & Thermal lnterface Materials range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BG405792 you can contact the distributor directly for product support, shipping queries etc.
Is the BG405792 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BG405792 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for BG405792.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BG405792 often in real-time on the comparison pages.
What if I can't find stock of BG405792?
You can fill out our help required form which you can use to request a quote for BG405792 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.