Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Breakdown Voltage Vbr | 25V |
---|---|
Zero Gate Voltage Drain Current Idss Min | 1mA |
Zero Gate Voltage Drain Current Idss Max | 5mA |
Gate-Source Cutoff Voltage Vgs(off) Max | -2.5V |
Transistor Case Style | TO-236AB |
Transistor Type | JFET |
No. of Pins | 3 Pin |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Bfr31/Reel Rohs Compliant: Yes |Nxp BFR31,235 | Newark Electronics |
JFET, 25V, 25V, 0.005A, TO-236AB | Farnell |
Where can I find additional details, specifications and documents for a BFR31 235?
Additional datasheets, footprints and schematics for BFR31 235 are listed on our Part Details page. You can also find images and similar parts to BFR31 235 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BFR31 235 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BFR31 235 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BFR31 235 fall under?
The BFR31 235 is listed under NXP Semiconductors Parts.
Can I view similar or alternative parts?
You can view similar parts to BFR31 235 when available in the NXP Semiconductors Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BFR31 235 you can contact the distributor directly for product support, shipping queries etc.
Is the BFR31 235 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BFR31 235 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for BFR31 235.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BFR31 235 often in real-time on the comparison pages.
What if I can't find stock of BFR31 235?
You can fill out our help required form which you can use to request a quote for BFR31 235 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.