Status: | Unknown |
---|---|
Series: | MKT372 Series |
RoHS: | Unknown |
Prices starting from US$0.10
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.21
|
56
in stock
|
Buy Now | |
TTI Europe
from US$0.13
|
4,300
in stock
|
Buy Now | |
Newark Electronics
from US$0.36
|
998
in stock
|
Buy Now | |
Avnet America
from US$0.10
|
998
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.23
|
650
in stock
|
Buy Now | |
element14
from US$0.23
|
56
in stock
|
Buy Now | |
Avnet Abacus
-
|
4,000
in stock
|
Buy Now | |
Future Electronics
from US$0.21
|
-
|
Buy Now | |
RS Americas
from US$0.30
|
-
|
Buy Now |
Capacitance | 22000pF |
---|---|
Voltage Rating | 400V |
Capacitor Dielectric Type | PET (Polyester) |
Capacitance Tolerance | ± 10% |
Product Range | MKT372 Series |
Capacitor Case Style | - |
Capacitor Terminals | Radial Leaded |
Lead Spacing | 10mm |
Operating Temperature Min | -55°C |
Operating Temperature Max | 105°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2019) |
Capacitance Tolerance ± | ± 10% |
Capacitor Mounting | Through Hole |
Climatic Category | 55/105/56 |
External Depth | 4mm |
External Length / Height | 9mm |
External Width | 12.5mm |
Height | 9mm |
Insulation Resistance | 30000Mohm |
Lead Diameter | 0.6mm |
Lead Length | 4mm |
No. of Pins | 2Pins |
Operating Temperature Range | -55°C to +105°C |
Power Factor | 0.01 |
Tolerance + | 10% |
Tolerance - | 10% |
Voltage Rating V DC | 400V |
Voltage Rating VAC | 220V |
.022UF 400VDC 10% MKT 10MMLS | TTI Europe |
Dielectric Type:Metallized Pp | Newark Electronics |
Film Capacitor, 0.022 uF, 220 V, 400 V, ± 10%, Metallized PET, Radial Box - 2 Pin | Avnet America |
Capacitor: polyester | Transfer Multisort Elektronik |
CAP, 0.022µF, 400V, 10%, PET | element14 |
Film Capacitor, 0.022 uF, 220 V, 400 V, � 10%, Metallized PET, Radial Box - 2 Pin | Avnet Abacus |
MKT372 Series 400 V 0.022 uF ▒10 % Radial Metallized Polyester Film Capacitor | Future Electronics |
22nF +/-10% 220V ac,400V dc, MKT 372,MKT372 Through Hole Polyester Film Capacitor | Vishay Dale BFC237251223 | RS Americas |
Where can I find additional details, specifications and documents for a BFC237251223?
Additional datasheets, footprints and schematics for BFC237251223 are listed on our Part Details page. You can also find images and similar parts to BFC237251223 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BFC237251223 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BFC237251223 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BFC237251223 fall under?
The BFC237251223 is listed under Electronic & Electrical Components > Capacitors > Film Capacitors.
Can I view similar or alternative parts?
You can view similar parts to BFC237251223 when available in the Film Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BFC237251223 you can contact the distributor directly for product support, shipping queries etc.
Is the BFC237251223 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BFC237251223 have stock available?
Authorised distributors including TTI Europe, Newark Electronics, Avnet America, Transfer Multisort Elektronik and element14 have stock available or on a lead time for BFC237251223.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BFC237251223 often in real-time on the comparison pages.
What if I can't find stock of BFC237251223?
You can fill out our help required form which you can use to request a quote for BFC237251223 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.