Status: | Unknown |
---|---|
Series: | MKT370 |
RoHS: | Compliant |
Prices starting from US$0.21
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.40
|
1,160
in stock
|
Buy Now | |
TTI Europe
from US$0.30
|
15,750
in stock
|
Buy Now | |
Newark Electronics
from US$0.31
|
1,910
in stock
|
Buy Now | |
element14
from US$0.43
|
1,160
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.37
|
750
in stock
|
Buy Now | |
Avnet Abacus
-
|
14,250
in stock
|
Buy Now | |
Rutronik
from US$0.22
|
-
|
Buy Now | |
Future Electronics
from US$0.40
|
-
|
Buy Now | |
Avnet America
from US$0.21
|
-
|
Buy Now | |
RS Americas
from US$0.54
|
-
|
Buy Now |
5.08 mm lead pitch |
Supplied loose in box, taped on ammopack or reel |
AEC-Q200 qualified (rev. D) |
Applications |
---|
Blocking and coupling, bypass and energy reservoir, telecom, industrial, consumer. |
Application Notes |
---|
Application Note |
Datasheet |
---|
MKT370 |
Product Literature |
---|
Tradeshow Brochure |
Published Articles |
---|
Published Article |
RoHS-Compliant | Yes |
---|---|
Lead (Pb)-Free | Totally Lead Free |
MSL Designation | Floor Life-Unlimited |
Device Termination Plating Finish | Sn |
Halogen-Free | No |
GREEN | No |
1UF 63VDC 10% MKT 5MMLS | TTI Europe |
Cap, 1Uf, 40Vac, 63Vdc | Newark Electronics |
CAP, 1µF, 63V, 10%, PET | element14 |
Capacitor: polyester | Transfer Multisort Elektronik |
Film Capacitor, 1 uF, 40 V, 63 V, � 10%, Metallized PET, Radial Box - 2 Pin | Avnet Abacus |
FR 1,0uF 63Vdc 10% P5 MKT | Rutronik |
MKT370 Series 63 V 1 uF â–’10% LS=5.08 mm Metallized Polyester Film Capacitor | Future Electronics |
Film Capacitor, 1 uF, 40 V, 63 V, ± 10%, Metallized PET, Radial Box - 2 Pin | Avnet America |
Capacitor, Film, MKT 1 F 10% 63 Vdc Pitch 5mm | BC Components / Vishay BFC237075105 | RS Americas |
Where can I find additional details, specifications and documents for a BFC237075105?
Additional datasheets, footprints and schematics for BFC237075105 are listed on our Part Details page. You can also find images and similar parts to BFC237075105 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BFC237075105 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BFC237075105 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BFC237075105 fall under?
The BFC237075105 is listed under Passive Components > Capacitors > Film Capacitors > General Purpose DC Film Capacitors.
Can I view similar or alternative parts?
You can view similar parts to BFC237075105 when available in the General Purpose DC Film Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BFC237075105 you can contact the distributor directly for product support, shipping queries etc.
Is the BFC237075105 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.
Which authorised distributors for BFC237075105 have stock available?
Authorised distributors including TTI Europe, Newark Electronics, element14, Farnell and Transfer Multisort Elektronik have stock available or on a lead time for BFC237075105.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BFC237075105 often in real-time on the comparison pages.
What if I can't find stock of BFC237075105?
You can fill out our help required form which you can use to request a quote for BFC237075105 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.